Molex Rectangular Connectors - 0878325922 878325922

Description
Manufacturer: Molex, LLC Win Source Part Number: 858463-0878325922 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 20 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 87832-5922, WM3595TR, WM3595DKR, 087832-5922, WM3595CT, 878325922
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858463-0878325922 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 20 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 87832-5922, WM3595TR, WM3595DKR, 087832-5922, WM3595CT, 878325922
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878325922 - 858463-0878325922 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878325922
858463-0878325922
Rectangular Connectors - 0878325922 858463-0878325922
Manufacturer: Molex, LLC Win Source Part Number: 858463-0878325922 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 20 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 87832-5922, WM3595TR, WM3595DKR, 087832-5922, WM3595CT, 878325922

Manufacturer: Molex, LLC
Win Source Part Number: 858463-0878325922
Series: Milli-Grid 87832
Features: Connector Header Surface Mount 20 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 087832
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 87832-5922, WM3595TR, WM3595DKR, 087832-5922, WM3595CT, 878325922

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858463-0878325922
Product Name Rectangular Connectors - 0878325922
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details