Molex Rectangular Connectors - 0878325422 878325422

Description
Manufacturer: Molex, LLC Win Source Part Number: 908592-0878325422 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 10 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 878325422, WM3593CT, WM3593TR, 87832-5422, 087832-5422, WM3593DKR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908592-0878325422 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 10 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 878325422, WM3593CT, WM3593TR, 87832-5422, 087832-5422, WM3593DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878325422 - 908592-0878325422 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878325422
908592-0878325422
Rectangular Connectors - 0878325422 908592-0878325422
Manufacturer: Molex, LLC Win Source Part Number: 908592-0878325422 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 10 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 878325422, WM3593CT, WM3593TR, 87832-5422, 087832-5422, WM3593DKR

Manufacturer: Molex, LLC
Win Source Part Number: 908592-0878325422
Series: Milli-Grid 87832
Features: Connector Header Surface Mount 10 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 087832
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 878325422, WM3593CT, WM3593TR, 87832-5422, 087832-5422, WM3593DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908592-0878325422
Product Name Rectangular Connectors - 0878325422
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-11070-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details