Molex Rectangular Connectors - 0878324021 878324021

Description
Manufacturer: Molex, LLC Win Source Part Number: 906504-0878324021 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 40 position 0.079" (2.00mm) Package: Tube Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-32-4021, 087832-4021, 87832-4021, 878324021
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906504-0878324021 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 40 position 0.079" (2.00mm) Package: Tube Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-32-4021, 087832-4021, 87832-4021, 878324021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878324021 - 906504-0878324021 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878324021
906504-0878324021
Rectangular Connectors - 0878324021 906504-0878324021
Manufacturer: Molex, LLC Win Source Part Number: 906504-0878324021 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 40 position 0.079" (2.00mm) Package: Tube Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-32-4021, 087832-4021, 87832-4021, 878324021

Manufacturer: Molex, LLC
Win Source Part Number: 906504-0878324021
Series: Milli-Grid 87832
Features: Connector Header Surface Mount 40 position 0.079" (2.00mm)
Package: Tube
Mounting: Surface Mount
Family Name: 087832
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0878-32-4021, 087832-4021, 87832-4021, 878324021

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906504-0878324021
Product Name Rectangular Connectors - 0878324021
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details