Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 878322020

Description
Win Source Part Number: 1381214-0878322020 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Milli-Grid 87832 Number of Positions: 20 Features: Board Guide, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Telecommunications Standard Package: 23 pcs Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8µin (1.90µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.252" (6.40mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.141" (3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 087832 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381214-0878322020 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Milli-Grid 87832 Number of Positions: 20 Features: Board Guide, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Telecommunications Standard Package: 23 pcs Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8µin (1.90µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.252" (6.40mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.141" (3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 087832 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1381214-0878322020 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1381214-0878322020
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1381214-0878322020
Win Source Part Number: 1381214-0878322020 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Milli-Grid 87832 Number of Positions: 20 Features: Board Guide, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Telecommunications Standard Package: 23 pcs Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8µin (1.90µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.252" (6.40mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.141" (3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 087832 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381214-0878322020
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: Milli-Grid 87832
Number of Positions: 20
Features: Board Guide, Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Telecommunications
Standard Package: 23 pcs
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 74.8µin (1.90µm)
Insulation Color: Black
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.252" (6.40mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.141" (3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 087832
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1381214-0878322020
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Backplane Housing, Header, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions - 06M2484 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details