Molex Rectangular Connectors - 0878321814 878321814

Description
Manufacturer: Molex, LLC Win Source Part Number: 908589-0878321814 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 18 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-32-1814, 087832-1814, 87832-1814, 878321814
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908589-0878321814 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 18 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-32-1814, 087832-1814, 87832-1814, 878321814
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878321814 - 908589-0878321814 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878321814
908589-0878321814
Rectangular Connectors - 0878321814 908589-0878321814
Manufacturer: Molex, LLC Win Source Part Number: 908589-0878321814 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 18 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-32-1814, 087832-1814, 87832-1814, 878321814

Manufacturer: Molex, LLC
Win Source Part Number: 908589-0878321814
Series: Milli-Grid 87832
Features: Connector Header Surface Mount 18 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 087832
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0878-32-1814, 087832-1814, 87832-1814, 878321814

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
0878321814
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 0878321814
CONN HEADER SMD 18POS 2MM

CONN HEADER SMD 18POS 2MM

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 908589-0878321814 0878321814
Product Name Rectangular Connectors - 0878321814 Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details