Molex Rectangular Connectors - 0878321620 878321620

Description
Manufacturer: Molex, LLC Win Source Part Number: 858462-0878321620 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 16 position 0.079" (2.00mm) Package: Tube Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087832-1620, 87832-1620-E, 087832-1620-E, 0878321620-E, WM18530, WM18642, 87832-1620-TB28, WM18530-ND, 878321620-E, WM18642-NDR, 87832-1620, 878321620
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858462-0878321620 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 16 position 0.079" (2.00mm) Package: Tube Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087832-1620, 87832-1620-E, 087832-1620-E, 0878321620-E, WM18530, WM18642, 87832-1620-TB28, WM18530-ND, 878321620-E, WM18642-NDR, 87832-1620, 878321620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878321620 - 858462-0878321620 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878321620
858462-0878321620
Rectangular Connectors - 0878321620 858462-0878321620
Manufacturer: Molex, LLC Win Source Part Number: 858462-0878321620 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 16 position 0.079" (2.00mm) Package: Tube Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087832-1620, 87832-1620-E, 087832-1620-E, 0878321620-E, WM18530, WM18642, 87832-1620-TB28, WM18530-ND, 878321620-E, WM18642-NDR, 87832-1620, 878321620

Manufacturer: Molex, LLC
Win Source Part Number: 858462-0878321620
Series: Milli-Grid 87832
Features: Connector Header Surface Mount 16 position 0.079" (2.00mm)
Package: Tube
Mounting: Surface Mount
Family Name: 087832
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 087832-1620, 87832-1620-E, 087832-1620-E, 0878321620-E, WM18530, WM18642, 87832-1620-TB28, WM18530-ND, 878321620-E, WM18642-NDR, 87832-1620, 878321620

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858462-0878321620
Product Name Rectangular Connectors - 0878321620
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details