Molex Rectangular Connectors - 0878321042 878321042

Description
Manufacturer: Molex, LLC Win Source Part Number: 908588-0878321042 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 10 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-32-1042, 087832-1042, 87832-1042, 878321042
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908588-0878321042 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 10 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-32-1042, 087832-1042, 87832-1042, 878321042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878321042 - 908588-0878321042 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878321042
908588-0878321042
Rectangular Connectors - 0878321042 908588-0878321042
Manufacturer: Molex, LLC Win Source Part Number: 908588-0878321042 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 10 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-32-1042, 087832-1042, 87832-1042, 878321042

Manufacturer: Molex, LLC
Win Source Part Number: 908588-0878321042
Series: Milli-Grid 87832
Features: Connector Header Surface Mount 10 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 087832
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0878-32-1042, 087832-1042, 87832-1042, 878321042

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908588-0878321042
Product Name Rectangular Connectors - 0878321042
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
ALTH Rectangular Connectors - 403030 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers