Molex Rectangular Connectors - 0878321006 878321006

Description
Manufacturer: Molex, LLC Win Source Part Number: 908587-0878321006 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 10 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3592CT, 087832-1006, 878321006, 87832-1006, WM3592TR, WM3592DKR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908587-0878321006 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 10 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3592CT, 087832-1006, 878321006, 87832-1006, WM3592TR, WM3592DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878321006 - 908587-0878321006 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878321006
908587-0878321006
Rectangular Connectors - 0878321006 908587-0878321006
Manufacturer: Molex, LLC Win Source Part Number: 908587-0878321006 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 10 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3592CT, 087832-1006, 878321006, 87832-1006, WM3592TR, WM3592DKR

Manufacturer: Molex, LLC
Win Source Part Number: 908587-0878321006
Series: Milli-Grid 87832
Features: Connector Header Surface Mount 10 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 087832
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM3592CT, 087832-1006, 878321006, 87832-1006, WM3592TR, WM3592DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908587-0878321006
Product Name Rectangular Connectors - 0878321006
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details