Molex PCB Headers 878320828

Description
Molex 878320828 PCB Header
Request a Quote Datasheet
Description
Molex 878320828 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2134755 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2134755
PCB Headers 2134755
Molex 878320828 PCB Header

Molex 878320828 PCB Header

Supplier's Site
PCB Headers - 2134756 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2134756
PCB Headers 2134756
Molex 878320828 PCB Header

Molex 878320828 PCB Header

Supplier's Site
Rectangular Connectors - 0878320828 - 858461-0878320828 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878320828
858461-0878320828
Rectangular Connectors - 0878320828 858461-0878320828
Manufacturer: Molex, LLC Win Source Part Number: 858461-0878320828 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 8 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 878320828, 0878-32-0828, 87832-0828, WM14374TR, WM14374CT, 087832-0828, WM14374DKR, 0878320828-ND

Manufacturer: Molex, LLC
Win Source Part Number: 858461-0878320828
Series: Milli-Grid 87832
Features: Connector Header Surface Mount 8 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 087832
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 878320828, 0878-32-0828, 87832-0828, WM14374TR, WM14374CT, 087832-0828, WM14374DKR, 0878320828-ND

Buy Now Datasheet
Conn Shrouded Header HDR 8 POS 2mm Solder ST SMD Milli-Grid™ Embossed T/R - 514-0878320828 - Utmel Electronic Limited
Hong Kong, China
Conn Shrouded Header HDR 8 POS 2mm Solder ST SMD Milli-Grid™ Embossed T/R
514-0878320828
Conn Shrouded Header HDR 8 POS 2mm Solder ST SMD Milli-Grid™ Embossed T/R 514-0878320828
Conn Shrouded Header HDR 8 POS 2mm Solder ST SMD Milli-Grid™ Embossed T/R

Conn Shrouded Header HDR 8 POS 2mm Solder ST SMD Milli-Grid™ Embossed T/R

Supplier's Site
Connectors - 878320828 - ODG (Origin Data Global)
Shenzhen, China
Connectors
878320828
Connectors 878320828
2x4P 8P 2 2mm 2mm 4 Phosphor Bronze SMD,P=2mm Wire To Board Connector ROHS

2x4P 8P 2 2mm 2mm 4 Phosphor Bronze SMD,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2134755 858461-0878320828 514-0878320828 878320828
Product Name PCB Headers Rectangular Connectors - 0878320828 Conn Shrouded Header HDR 8 POS 2mm Solder ST SMD Milli-Grid™ Embossed T/R Connectors
Geometry Straight Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details