14 Pos 2 Row 2mm Pitch Male Header, SMT, Gold Plated Product overview: 87832-5622 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87832-5622 can be used for catalog matching and distributor lookup.
MGRID HDR SHRD SMT/CAP
Manufacturer: Molex, LLC
Win Source Part Number: 759752-87832-5622
Reference case: SMD
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
MGRID HDR SHRD SMT/CAP T&R .38AULF 14CKT ROHS COMPLIANT: YES
CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-87832-5622 | 87832-5622 | 759752-87832-5622 | 26AC8887 | 99Y5069 |
| Product Name | Electronic Connector | Connectors Board to Board, Unreviewed | Rectangular Connectors - 87832-5622 | Mgrid Hdr Shrd Smt/cap T&r .38Aulf 14Ckt Rohs Compliant Molex | Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Molex |
| Gender | Male / Plug |