Molex SMD Electronic Connector 87832-5422

Description
Board Connector, 10 Contact(s), 2 Row(s), Male, Straight, 0.079 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Receptacle, Product overview: 87832-5422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87832-5422 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Connector, 10 Contact(s), 2 Row(s), Male, Straight, 0.079 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Receptacle, Product overview: 87832-5422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87832-5422 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
2027-87832-5422
SMD Electronic Connector 2027-87832-5422
Board Connector, 10 Contact(s), 2 Row(s), Male, Straight, 0.079 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Receptacle, Product overview: 87832-5422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87832-5422 can be used for catalog matching and distributor lookup.

Board Connector, 10 Contact(s), 2 Row(s), Male, Straight, 0.079 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Receptacle, Product overview: 87832-5422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87832-5422 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 87832-5422 - 988772-87832-5422 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87832-5422
988772-87832-5422
Circular Connectors - Circular Connectors - Housings - 87832-5422 988772-87832-5422
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988772-87832-5422 Packaging: Cut Tape Number of Positions: 54 Pitch: 2 mm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 10 Gender: Male Number of Circuits: 10 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 204747-2; 87759-1050; 87759-1015; 87832-1006; TMM-105-01-G-D-SM; 57202-G52-05LF; 98424-G52-10LF087832 5422; 878-32-5422; 878325422; 878325422.; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988772-87832-5422
Packaging: Cut Tape
Number of Positions: 54
Pitch: 2 mm
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 10
Gender: Male
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 204747-2; 87759-1050; 87759-1015; 87832-1006; TMM-105-01-G-D-SM; 57202-G52-05LF; 98424-G52-10LF0878325422; 878-32-5422; 878325422; 878325422.;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Header Connector,pcb Mnt,recept,10 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Molex - 59J1860 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,10 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Molex
59J1860
Header Connector,pcb Mnt,recept,10 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Molex 59J1860
Header Connector,PCB Mnt,RECEPT,10 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,GUIDE SLOT

Header Connector,PCB Mnt,RECEPT,10 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,GUIDE SLOT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-87832-5422 988772-87832-5422 87832-5422 59J1860
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - 87832-5422 Header Connector,pcb Mnt,recept,10 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Molex
Gender Male / Plug
Termination SMD/SMT SMD/SMT
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers