24 Pos 2 Row 2mm Pitch Male Header, SMT, 125V, 2A Product overview: 87832-2420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87832-2420 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 908591-87832-2420
Series: *
Package: Tube
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Connector
Board Connector, 24 Contact(s), 2 Row(s), Male, Straight, 0.079 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Receptacle,
CONNECTOR, HEADER, 24POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-87832-2420 | 908591-87832-2420 | 87832-2420 | 514-87832-2420 | 01AH8797 |
| Product Name | 125V 2A Electronic Connector | Rectangular Connectors - 87832-2420 | Board Connector, 24 Contact(s), 2 Row(s), Male, Straight, 0.079 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Receptacle, | Connector, Header, 24Pos, 2Row, 2Mm; Connector Systems Molex | |
| Gender | Male / Plug | ||||
| Termination | SMD/SMT | Surface Mount Straight | |||
| Voltage Rating | 125 volts |