Molex Wire-To-Board Connector, Milli-Grid 87832 Series, Surface Mount, Header, 20, 2 Mm Rohs Compliant Molex 87832-2020

Description
Wire-To-Board Connector, Milli-Grid 87832 Series, Surface Mount, Header, 20, 2 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, Milli-Grid 87832 Series, Surface Mount, Header, 20, 2 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Milli-Grid 87832 Series, Surface Mount, Header, 20, 2 Mm Rohs Compliant Molex - 06X9457 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Milli-Grid 87832 Series, Surface Mount, Header, 20, 2 Mm Rohs Compliant Molex
06X9457
Wire-To-Board Connector, Milli-Grid 87832 Series, Surface Mount, Header, 20, 2 Mm Rohs Compliant Molex 06X9457
Wire-To-Board Connector, Milli-Grid 87832 Series, Surface Mount, Header, 20, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Milli-Grid 87832 Series, Surface Mount, Header, 20, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector, Header, 20Pos, 2Mm; Product Range Molex - 45J0247 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20Pos, 2Mm; Product Range Molex
45J0247
Wire-Board Connector, Header, 20Pos, 2Mm; Product Range Molex 45J0247
WIRE-BOARD CONNECTOR, HEADER, 20POS, 2MM; Product Range:MOLEX - Milli-Grid 87832 Series; Contact Termination Type:Surface Mount; Gender:Header; No. of Contacts:20; No. of Rows:2; Pitch Spacing:2mm; Contact Plating:Gold; Row Pitch:2mmRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 20POS, 2MM; Product Range:MOLEX - Milli-Grid 87832 Series; Contact Termination Type:Surface Mount; Gender:Header; No. of Contacts:20; No. of Rows:2; Pitch Spacing:2mm; Contact Plating:Gold; Row Pitch:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 06X9457 45J0247
Product Name Wire-To-Board Connector, Milli-Grid 87832 Series, Surface Mount, Header, 20, 2 Mm Rohs Compliant Molex Wire-Board Connector, Header, 20Pos, 2Mm; Product Range Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
D-Sub Standard Board Mount - D09S13A4UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details