Molex Connectors 87832-1620

Description
MGRID HDR SHRD SMT/SLOT/PG .3 AULF 16CKT
Request a Quote Datasheet
Description
MGRID HDR SHRD SMT/SLOT/PG .3 AULF 16CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 87832-1620 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87832-1620
Connectors 87832-1620
MGRID HDR SHRD SMT/SLOT/PG .3 AULF 16CKT

MGRID HDR SHRD SMT/SLOT/PG .3 AULF 16CKT

Buy Now
Circular Connectors - Circular Connectors - Housings - 87832-1620 - 1041288-87832-1620 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87832-1620
1041288-87832-1620
Circular Connectors - Circular Connectors - Housings - 87832-1620 1041288-87832-1620
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041288-87832-1620 Number of Positions: 16 Pitch: 2 mm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 16 Gender: Male Housing Material: Thermoplastic Number of Circuits: 16 Orientation: Vertical Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 179631-1; 87832-5722; 57202-G52-08ALF; 87832-1422; 87831-1220; 57202-G52-08LF; 98424-G52-16LF087832 1620; 87832-1620.; 878321620; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041288-87832-1620
Number of Positions: 16
Pitch: 2 mm
Color: Black
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 16
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 16
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 179631-1; 87832-5722; 57202-G52-08ALF; 87832-1422; 87831-1220; 57202-G52-08LF; 98424-G52-16LF0878321620; 87832-1620.; 878321620;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
SMD 125V Electronic Connector
316-87832-1620
SMD 125V Electronic Connector 316-87832-1620
2mm Pitch 16 Pos 2 Row Male Header, Surface Mount, 125V Product overview: 87832-1620 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87832-1620 can be used for catalog matching and distributor lookup.

2mm Pitch 16 Pos 2 Row Male Header, Surface Mount, 125V Product overview: 87832-1620 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87832-1620 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1671821 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671821
PCB Headers 1671821
Molex 87832-1620 PCB Header

Molex 87832-1620 PCB Header

Supplier's Site
PCB Headers - 6701087 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701087
PCB Headers 6701087
Molex 87832-1620 PCB Header

Molex 87832-1620 PCB Header

Supplier's Site
PCB Headers - 6701087P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701087P
PCB Headers 6701087P
Molex 87832-1620 PCB Header

Molex 87832-1620 PCB Header

Supplier's Site
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex - 57R2635 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex
57R2635
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex 57R2635
CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Milli-Grid 87832 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Milli-Grid 87832 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Mgrid Hdr Shrd Smt/slot/pg .38Aulf 16Ckt Rohs Compliant Molex - 26AC8884 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Hdr Shrd Smt/slot/pg .38Aulf 16Ckt Rohs Compliant Molex
26AC8884
Mgrid Hdr Shrd Smt/slot/pg .38Aulf 16Ckt Rohs Compliant Molex 26AC8884
MGRID HDR SHRD SMT/SLOT/PG .38AULF 16CKT ROHS COMPLIANT: YES

MGRID HDR SHRD SMT/SLOT/PG .38AULF 16CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 87832-1620 1041288-87832-1620 316-87832-1620 1671821 6701087P 57R2635
Product Name Connectors Circular Connectors - Circular Connectors - Housings - 87832-1620 SMD 125V Electronic Connector PCB Headers PCB Headers Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Header Connector
Termination Solder Solder Solder
Mounting Surface Mount Surface mount
Voltage Rating 125 volts 125 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data