The Mgrid Hdr Shrd Smt/slot/cap.38Aulf 14Ckt is a surface mount header connector designed for applications requiring a compact and reliable connection. It features 14 circuits and is constructed with a shrouded design for enhanced protection. The connector is made from nylon resin and utilizes phosphor bronze for the metal components, with gold plating on the mating surfaces to ensure good conductivity. This product is rated for a maximum current of 2.0A and a maximum voltage of 125V, making it suitable for various signal and wire-to-board applications. It operates within a temperature range of -55°C to +105°C and has a durability rating of up to 100 mating cycles. The connector is RoHS compliant and comes packaged in tubes for ease of handling. Key features include locking windows for secure mating, a center polarization slot, and compatibility with other Milli-Grid components. This connector does not have a PCB locator and is not stackable, which may be considerations for specific design requirements.
Connector
MGRID HDR SHRD SMT/SLOT/CAP.38AULF 14CKT ROHS COMPLIANT: YES
WTB CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87832-1416 | 1619638 | 6701077P | 29AC1704 |
| Product Name | PCB Headers | PCB Headers | Mgrid Hdr Shrd Smt/slot/cap.38Aulf 14Ckt Rohs Compliant Molex | |
| Category | Wire to Board Connector | |||
| Connector Type | Header Connector | |||
| Termination | Solder | |||
| Mounting | Surface mount |