Molex Wire-Board Connector, Header, 10Pos, 2Mm; Product Range Molex 87832-1006

Description
WIRE-BOARD CONNECTOR, HEADER, 10POS, 2MM; Product Range:Milli-Grid 87832 Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 10POS, 2MM; Product Range:Milli-Grid 87832 Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 10Pos, 2Mm; Product Range Molex - 59J1797 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10Pos, 2Mm; Product Range Molex
59J1797
Wire-Board Connector, Header, 10Pos, 2Mm; Product Range Molex 59J1797
WIRE-BOARD CONNECTOR, HEADER, 10POS, 2MM; Product Range:Milli-Grid 87832 Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 10POS, 2MM; Product Range:Milli-Grid 87832 Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59J1797
Product Name Wire-Board Connector, Header, 10Pos, 2Mm; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
D-Sub Standard Board Mount - D25S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - B5743-220-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details