Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027722-87832-0610
Number of Positions: 6
Pitch: 2 mm
Color: Black
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 6
Gender: Male
Length: 25.4 mm
Housing Material: Thermoplastic
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Height: 8.38 mm
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 87831-0641; 87758-0616; 87831-0620; 98414-G06-06LF; 98423-G61-03LF; 98414-G06-06ULF08783
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5.08 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 550 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 7 A
Glow Wire Compliant: Non-compliant
6 Pos 2 Row 2mm Pitch Male Header, Vertical, SMD, 7A, 125V Product overview: 87832-0610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87832-0610 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Milli-Grid 87832 Series RoHS Compliant: Yes
MGrid Hdr Shrd SMT/LckO/Cap .38AuLF 6Ckt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1027722-87832-0610 | 316-87832-0610 | 87832-0610 | 01AH8790 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 87832-0610 | SMD 7A 125V Electronic Connector | Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors | |||
| Termination | SMD/SMT | SMD/SMT | ||
| Mounting | Through Hole |