Molex Rectangular Connectors - 0878312228 878312228

Description
Manufacturer: Molex, LLC Win Source Part Number: 855546-0878312228 Series: Milli-Grid 87831 Features: Connector Header position Package: Tube Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-2228, 087831-2228, 87831-2228, 878312228
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 855546-0878312228 Series: Milli-Grid 87831 Features: Connector Header position Package: Tube Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-2228, 087831-2228, 87831-2228, 878312228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878312228 - 855546-0878312228 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878312228
855546-0878312228
Rectangular Connectors - 0878312228 855546-0878312228
Manufacturer: Molex, LLC Win Source Part Number: 855546-0878312228 Series: Milli-Grid 87831 Features: Connector Header position Package: Tube Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-2228, 087831-2228, 87831-2228, 878312228

Manufacturer: Molex, LLC
Win Source Part Number: 855546-0878312228
Series: Milli-Grid 87831
Features: Connector Header position
Package: Tube
Family Name: 087831
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0878-31-2228, 087831-2228, 87831-2228, 878312228

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 0878312228 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
0878312228
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 0878312228
CONN HEADER VERT 22POS 2MM

CONN HEADER VERT 22POS 2MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 855546-0878312228 0878312228
Product Name Rectangular Connectors - 0878312228 Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Minitek ® - 10075024-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
3 suppliers