Molex Rectangular Connectors - 0878312220 878312220

Description
Manufacturer: Molex, LLC Win Source Part Number: 908585-0878312220 Series: Milli-Grid 87831 Features: Connector Header Through Hole 22 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 87831-2220, 87831-2220-TB21, 878312220, WM18586
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908585-0878312220 Series: Milli-Grid 87831 Features: Connector Header Through Hole 22 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 87831-2220, 87831-2220-TB21, 878312220, WM18586
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878312220 - 908585-0878312220 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878312220
908585-0878312220
Rectangular Connectors - 0878312220 908585-0878312220
Manufacturer: Molex, LLC Win Source Part Number: 908585-0878312220 Series: Milli-Grid 87831 Features: Connector Header Through Hole 22 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 87831-2220, 87831-2220-TB21, 878312220, WM18586

Manufacturer: Molex, LLC
Win Source Part Number: 908585-0878312220
Series: Milli-Grid 87831
Features: Connector Header Through Hole 22 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole
Family Name: 087831
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 87831-2220, 87831-2220-TB21, 878312220, WM18586

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908585-0878312220
Product Name Rectangular Connectors - 0878312220
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers