Molex PCB Headers 878312019

Description
Molex 878312019 PCB Header
Request a Quote Datasheet
Description
Molex 878312019 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2134741 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2134741
PCB Headers 2134741
Molex 878312019 PCB Header

Molex 878312019 PCB Header

Supplier's Site
PCB Headers - 2134742 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2134742
PCB Headers 2134742
Molex 878312019 PCB Header

Molex 878312019 PCB Header

Supplier's Site
Rectangular Connectors - 0878312019 - 855544-0878312019 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878312019
855544-0878312019
Rectangular Connectors - 0878312019 855544-0878312019
Manufacturer: Molex, LLC Win Source Part Number: 855544-0878312019 Series: Milli-Grid 87831 Features: Connector Header position Package: Tube Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-2019, 087831-2019, 0878312019-ND, 87831-2019, 878312019, WM23626

Manufacturer: Molex, LLC
Win Source Part Number: 855544-0878312019
Series: Milli-Grid 87831
Features: Connector Header position
Package: Tube
Family Name: 087831
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0878-31-2019, 087831-2019, 0878312019-ND, 87831-2019, 878312019, WM23626

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2134741 855544-0878312019
Product Name PCB Headers Rectangular Connectors - 0878312019
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details