Molex Rectangular Connectors - 878312010 878312010

Description
Manufacturer: Molex, LLC Win Source Part Number: 039037-878312010 Packaging: Tube/Rail Number of Positions: 20 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.252" (6.40mm) Contact Shape: Square Contact Length - Mating: 0.141" (3.60mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 039037-878312010 Packaging: Tube/Rail Number of Positions: 20 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.252" (6.40mm) Contact Shape: Square Contact Length - Mating: 0.141" (3.60mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 878312010 - 039037-878312010 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 878312010
039037-878312010
Rectangular Connectors - 878312010 039037-878312010
Manufacturer: Molex, LLC Win Source Part Number: 039037-878312010 Packaging: Tube/Rail Number of Positions: 20 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.252" (6.40mm) Contact Shape: Square Contact Length - Mating: 0.141" (3.60mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 039037-878312010
Packaging: Tube/Rail
Number of Positions: 20
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 74.8μin (1.90μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.252" (6.40mm)
Contact Shape: Square
Contact Length - Mating: 0.141" (3.60mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-878312010
Electronic Connector 316-878312010
Conn Shrouded Header (4 Sides) HDR 20 POS 2mm Solder ST Thru-Hole Milli-Grid™ Tube Product overview: 878312010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-878312010 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 20 POS 2mm Solder ST Thru-Hole Milli-Grid™ Tube Product overview: 878312010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-878312010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 039037-878312010 316-878312010
Product Name Rectangular Connectors - 878312010 Electronic Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details