Molex Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Molex 87831-5020

Description
CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Molex - 01AH8786 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Molex
01AH8786
Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Molex 01AH8786
CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Mgrid Hdr Shrd Vt/slot/stdf.38Aulf 50Ckt Rohs Compliant Molex - 29AC1698 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Hdr Shrd Vt/slot/stdf.38Aulf 50Ckt Rohs Compliant Molex
29AC1698
Mgrid Hdr Shrd Vt/slot/stdf.38Aulf 50Ckt Rohs Compliant Molex 29AC1698
MGRID HDR SHRD VT/SLOT/STDF.38AULF 50CKT ROHS COMPLIANT: YES

MGRID HDR SHRD VT/SLOT/STDF.38AULF 50CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 01AH8786 29AC1698
Product Name Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Molex Mgrid Hdr Shrd Vt/slot/stdf.38Aulf 50Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
PCB Headers - 147060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details