Molex Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Molex 87831-2028

Description
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Milli-Grid 87831 Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Milli-Grid 87831 Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Molex - 94M1811 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Molex
94M1811
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Molex 94M1811
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Milli-Grid 87831 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Milli-Grid 87831 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94M1811
Product Name Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K237D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details