Molex Circular Connectors - Circular Connectors - Housings - 87831-2021 87831-2021

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982580-87831-2021 Number of Positions: 20 Pitch: 2 mm Number of Rows: 2 Row Spacing: 2 mm Termination: Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 20 Gender: Male Housing Material: Nylon Number of Circuits: 20 Orientation: Vertical Contact Plating: Gold Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8536694040, 8536694040 Lead Length: 2.5 mm Mating Post Length: 3.6 mm Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982580-87831-2021 Number of Positions: 20 Pitch: 2 mm Number of Rows: 2 Row Spacing: 2 mm Termination: Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 20 Gender: Male Housing Material: Nylon Number of Circuits: 20 Orientation: Vertical Contact Plating: Gold Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8536694040, 8536694040 Lead Length: 2.5 mm Mating Post Length: 3.6 mm Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 87831-2021 - 982580-87831-2021 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87831-2021
982580-87831-2021
Circular Connectors - Circular Connectors - Housings - 87831-2021 982580-87831-2021
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982580-87831-2021 Number of Positions: 20 Pitch: 2 mm Number of Rows: 2 Row Spacing: 2 mm Termination: Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 20 Gender: Male Housing Material: Nylon Number of Circuits: 20 Orientation: Vertical Contact Plating: Gold Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8536694040, 8536694040 Lead Length: 2.5 mm Mating Post Length: 3.6 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982580-87831-2021
Number of Positions: 20
Pitch: 2 mm
Number of Rows: 2
Row Spacing: 2 mm
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 20
Gender: Male
Housing Material: Nylon
Number of Circuits: 20
Orientation: Vertical
Contact Plating: Gold
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8536694040, 8536694040
Lead Length: 2.5 mm
Mating Post Length: 3.6 mm
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
2A 125V Electronic Connector
2027-87831-2021
2A 125V Electronic Connector 2027-87831-2021
20 Pos 2 Row Male Header, 2mm Pitch, 2A, 125V, Gold Plated Product overview: 87831-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87831-2021 can be used for catalog matching and distributor lookup.

20 Pos 2 Row Male Header, 2mm Pitch, 2A, 125V, Gold Plated Product overview: 87831-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87831-2021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mgrid Hdr Shrd Vt Slot/stdf.76Aulf 20Ckt Rohs Compliant Molex - 59J1721 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Hdr Shrd Vt Slot/stdf.76Aulf 20Ckt Rohs Compliant Molex
59J1721
Mgrid Hdr Shrd Vt Slot/stdf.76Aulf 20Ckt Rohs Compliant Molex 59J1721
MGrid Hdr Shrd Vt Slot/Stdf.76AuLF 20Ckt RoHS Compliant: Yes

MGrid Hdr Shrd Vt Slot/Stdf.76AuLF 20Ckt RoHS Compliant: Yes

Supplier's Site
Mgrid Hdr Shrd Vt Slot/stdf.76Aulf 20Ckt Rohs Compliant Molex - 94M1810 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Hdr Shrd Vt Slot/stdf.76Aulf 20Ckt Rohs Compliant Molex
94M1810
Mgrid Hdr Shrd Vt Slot/stdf.76Aulf 20Ckt Rohs Compliant Molex 94M1810
MGrid Hdr Shrd Vt Slot/Stdf.76AuLF 20Ckt RoHS Compliant: Yes

MGrid Hdr Shrd Vt Slot/Stdf.76AuLF 20Ckt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 982580-87831-2021 2027-87831-2021 59J1721
Product Name Circular Connectors - Circular Connectors - Housings - 87831-2021 2A 125V Electronic Connector Mgrid Hdr Shrd Vt Slot/stdf.76Aulf 20Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Termination Through Hole Through Hole
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details