20 Pos 2 Row 2mm Pitch Male Header Connector, Solder, Vertical Product overview: 87831-2020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87831-2020 can be used for catalog matching and distributor lookup.
Manufacturer: MolexKits
Win Source Part Number: 1134060-87831-2020
Manufacturer Homepage: www.molexkits.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
MGRID HDR SHRD VT SLOT/STDF.38AULF 20CKT ROHS COMPLIANT: YES
MGrid Hdr Shrd Vt Slot/Stdf.38AuLF 20Ckt RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2027-87831-2020 | 1134060-87831-2020 | 57J1576 |
| Product Name | Electronic Connector | Rectangular Connectors - 87831-2020 | Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Molex |
| Gender | Male / Plug |