Molex Electronic Connector 87831-1620

Description
16 Pos 2 Row 2mm Pitch Male Solder Header Connector Product overview: 87831-1620 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87831-1620 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 Pos 2 Row 2mm Pitch Male Solder Header Connector Product overview: 87831-1620 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87831-1620 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-87831-1620
Electronic Connector 316-87831-1620
16 Pos 2 Row 2mm Pitch Male Solder Header Connector Product overview: 87831-1620 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87831-1620 can be used for catalog matching and distributor lookup.

16 Pos 2 Row 2mm Pitch Male Solder Header Connector Product overview: 87831-1620 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87831-1620 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 87831-1620 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
87831-1620
Connectors Miscellaneous 87831-1620
MGRID HDR SHRD VT SLOT/STDF.3 AULF 16CKT

MGRID HDR SHRD VT SLOT/STDF.3 AULF 16CKT

Buy Now
Rectangular Connectors - 87831-1620 - 1134059-87831-1620 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 87831-1620
1134059-87831-1620
Rectangular Connectors - 87831-1620 1134059-87831-1620
Manufacturer: MolexKits Win Source Part Number: 1134059-87831-1620 Manufacturer Homepage: www.molexkits.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: MolexKits
Win Source Part Number: 1134059-87831-1620
Manufacturer Homepage: www.molexkits.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex - 57R2588 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex
57R2588
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex 57R2588
CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-87831-1620 87831-1620 1134059-87831-1620 57R2588
Product Name Electronic Connector Connectors Miscellaneous Rectangular Connectors - 87831-1620 Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
PCB Headers - 1731145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details