Molex Connectors Unreviewed 87831-1421

Description
MGRID HDR SHRD VT SLOT/STDF.7 AULF 14CKT
Request a Quote Datasheet
Description
MGRID HDR SHRD VT SLOT/STDF.7 AULF 14CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - 87831-1421 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
87831-1421
Connectors Unreviewed 87831-1421
MGRID HDR SHRD VT SLOT/STDF.7 AULF 14CKT

MGRID HDR SHRD VT SLOT/STDF.7 AULF 14CKT

Buy Now
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Molex - 59J1707 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Molex
59J1707
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Molex 59J1707
CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 87831-1421 59J1707
Product Name Connectors Unreviewed Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data