Manufacturer: Molex, LLC
Win Source Part Number: 1134055-87831-0821
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Headers & Wire Housings 2.00MM MGRID HDR 8P V TH SHRD AU Product overview: 87831-0821 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87831-0821 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR, HEADER, 8POS, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes
Header Connector,PCB Mount,RECEPT,8 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes
Board Connector, 8 Contact(s), 2 Row(s), Male, Straight, 0.079 inch Pitch, Solder Terminal, Guide Slot, Black Insulator, Receptacle,
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 1134055-87831-0821 | 2027-87831-0821 | 59J1687 | 514-87831-0821 |
| Product Name | Rectangular Connectors - 87831-0821 | Electronic Connector | Wire-Board Connector, Header, 8Pos, 2Mm; Connector Systems Molex | Board Connector, 8 Contact(s), 2 Row(s), Male, Straight, 0.079 inch Pitch, Solder Terminal, Guide Slot, Black Insulator, Receptacle, |
| Connector Type | Rectangular Connectors, Heavy Duty |