WTB CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 01AH8779 |
| Product Name | Wtb Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Molex |