MGRID HDR SHRD VT W/LCK .38AU F 4CKT
Connector
CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes
Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING MECH
MGRID HDR SHRD VT W/LCK .38AULF 4CKT ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 6700927 | 6700927P | 87831-0441 | 87831-0441 | 29X2088 |
| Product Name | PCB Headers | PCB Headers | Connectors Miscellaneous | Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector |