Molex 2A 125V Electronic Connector 87831-0420

Description
4 Pos 2 Row 2mm Pitch Male Header, Solder, Vertical, 2A, 125V Product overview: 87831-0420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87831-0420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 2 Row 2mm Pitch Male Header, Solder, Vertical, 2A, 125V Product overview: 87831-0420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87831-0420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Electronic Connector
2027-87831-0420
2A 125V Electronic Connector 2027-87831-0420
4 Pos 2 Row 2mm Pitch Male Header, Solder, Vertical, 2A, 125V Product overview: 87831-0420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87831-0420 can be used for catalog matching and distributor lookup.

4 Pos 2 Row 2mm Pitch Male Header, Solder, Vertical, 2A, 125V Product overview: 87831-0420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87831-0420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 87831-0420 - 1024318-87831-0420 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87831-0420
1024318-87831-0420
Circular Connectors - Circular Connectors - Housings - 87831-0420 1024318-87831-0420
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024318-87831-0420 Number of Positions: 4 Pitch: 2 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Mating Length: 3.5814 mm Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 4 Gender: Male Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Vertical Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87758-0416; 87760-0416; 98464-G61-04LF; 57102-F08-02LF; 57102-G06-02LF; 87833-04200878310420 ; 87831-0420.; 878310420; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024318-87831-0420
Number of Positions: 4
Pitch: 2 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Contact Mating Length: 3.5814 mm
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 4
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 87758-0416; 87760-0416; 98464-G61-04LF; 57102-F08-02LF; 57102-G06-02LF; 87833-04200878310420; 87831-0420.; 878310420;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Molex - 01AH8778 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Molex
01AH8778
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Molex 01AH8778
CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87831 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-87831-0420 1024318-87831-0420 01AH8778
Product Name 2A 125V Electronic Connector Circular Connectors - Circular Connectors - Housings - 87831-0420 Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder Through Hole Straight
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Connectors - PS1T24-7X - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details