Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 878240007

Description
Manufacturer: Molex Win Source Part Number: 1334459-0878240007 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Reel - TR Number of Positions: 29 Features: Board Guide, Mating Guide Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Receptacle Standard Package: 350 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-24-0007,878-24- 0007,87824-0007,0878 24-0007,WM26311CT,WM 26311DKR,WM26311TR,8 78240007,0878240007- ND Base Product Number: 087824 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334459-0878240007 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Reel - TR Number of Positions: 29 Features: Board Guide, Mating Guide Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Receptacle Standard Package: 350 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-24-0007,878-24- 0007,87824-0007,0878 24-0007,WM26311CT,WM 26311DKR,WM26311TR,8 78240007,0878240007- ND Base Product Number: 087824 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1334459-0878240007 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1334459-0878240007
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1334459-0878240007
Manufacturer: Molex Win Source Part Number: 1334459-0878240007 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Reel - TR Number of Positions: 29 Features: Board Guide, Mating Guide Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Receptacle Standard Package: 350 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-24-0007,878-24- 0007,87824-0007,0878 24-0007,WM26311CT,WM 26311DKR,WM26311TR,8 78240007,0878240007- ND Base Product Number: 087824 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334459-0878240007
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Packaging: Reel - TR
Number of Positions: 29
Features: Board Guide, Mating Guide
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: Receptacle
Standard Package: 350
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0878-24-0007,878-24-0007,87824-0007,087824-0007,WM26311CT,WM26311DKR,WM26311TR,878240007,0878240007-ND
Base Product Number: 087824
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334459-0878240007
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers