Molex Electronic Connector 87824-0010

Description
I/O Connectors SAS Rec BkPlnSMT W/C ap T&R .76AuLF 29Ck Product overview: 87824-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-87824-0010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
I/O Connectors SAS Rec BkPlnSMT W/C ap T&R .76AuLF 29Ck Product overview: 87824-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-87824-0010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2004-87824-0010
Electronic Connector 2004-87824-0010
I/O Connectors SAS Rec BkPlnSMT W/C ap T&R .76AuLF 29Ck Product overview: 87824-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-87824-0010 can be used for catalog matching and distributor lookup.

I/O Connectors SAS Rec BkPlnSMT W/C ap T&R .76AuLF 29Ck Product overview: 87824-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-87824-0010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 87824-0010 - 1134052-87824-0010 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 87824-0010
1134052-87824-0010
Pluggable Connectors - 87824-0010 1134052-87824-0010
Manufacturer: Molex, LLC Win Source Part Number: 1134052-87824-0010 Manufacturer Homepage: www.molex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1134052-87824-0010
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Sas Rec Bkplnsmt W/cap T&r .76Aulf 29Ckt Molex - 57R2578 - Newark, An Avnet Company
Chicago, IL, United States
Sas Rec Bkplnsmt W/cap T&r .76Aulf 29Ckt Molex
57R2578
Sas Rec Bkplnsmt W/cap T&r .76Aulf 29Ckt Molex 57R2578
SAS Rec BkPlnSMT W/Cap T&R .76AuLF 29Ckt

SAS Rec BkPlnSMT W/Cap T&R .76AuLF 29Ckt

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2004-87824-0010 1134052-87824-0010 57R2578
Product Name Electronic Connector Pluggable Connectors - 87824-0010 Sas Rec Bkplnsmt W/cap T&r .76Aulf 29Ckt Molex
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22052-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Connector-SET - SEA-KL-SAC10/30 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details