Molex Connectors,Interconnects 878200560

Description
Manufacturer: Molex, LLC Win Source Part Number: 145666-878200560 Category: Connectors,Interconn ects Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 145666-878200560 Category: Connectors,Interconn ects Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 145666-878200560 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
145666-878200560
Connectors,Interconnects 145666-878200560
Manufacturer: Molex, LLC Win Source Part Number: 145666-878200560 Category: Connectors,Interconn ects Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 145666-878200560
Category: Connectors,Interconnects
Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Electronic Connector
308-878200560
Electronic Connector 308-878200560
Product overview: 878200560 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-878200560 can be used for catalog matching and distributor lookup.

Product overview: 878200560 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-878200560 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 145666-878200560 308-878200560
Product Name Connectors,Interconnects Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers