Molex Memory Connectors - Accessories - 87783-0301 87783-0301

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027110-87783-0301 Number of Positions: 244 Pitch: 600 µm Number of Rows: 2 Termination: Solder Voltage Rating: 30 V Current Rating: 1 A Number of Contacts: 244 Length: 106.2 mm Number of Circuits: 200 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Insulation Material: Polymer Memory Type: DDR3 SDRAM Plating: Tin Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 87782-6003; 87782-3005; 10079248-10102LF; 10079248-11103LF; 10079248-15103LF0877 830301; 877830301; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 15.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027110-87783-0301 Number of Positions: 244 Pitch: 600 µm Number of Rows: 2 Termination: Solder Voltage Rating: 30 V Current Rating: 1 A Number of Contacts: 244 Length: 106.2 mm Number of Circuits: 200 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Insulation Material: Polymer Memory Type: DDR3 SDRAM Plating: Tin Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 87782-6003; 87782-3005; 10079248-10102LF; 10079248-11103LF; 10079248-15103LF0877 830301; 877830301; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 15.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 87783-0301 - 1027110-87783-0301 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 87783-0301
1027110-87783-0301
Memory Connectors - Accessories - 87783-0301 1027110-87783-0301
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027110-87783-0301 Number of Positions: 244 Pitch: 600 µm Number of Rows: 2 Termination: Solder Voltage Rating: 30 V Current Rating: 1 A Number of Contacts: 244 Length: 106.2 mm Number of Circuits: 200 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Insulation Material: Polymer Memory Type: DDR3 SDRAM Plating: Tin Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 87782-6003; 87782-3005; 10079248-10102LF; 10079248-11103LF; 10079248-15103LF0877 830301; 877830301; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 15.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027110-87783-0301
Number of Positions: 244
Pitch: 600 µm
Number of Rows: 2
Termination: Solder
Voltage Rating: 30 V
Current Rating: 1 A
Number of Contacts: 244
Length: 106.2 mm
Number of Circuits: 200
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Insulation Material: Polymer
Memory Type: DDR3 SDRAM
Plating: Tin
Categories: Memory Connectors - Accessories
Alternative Parts (Cross-Reference): 87782-6003; 87782-3005; 10079248-10102LF; 10079248-11103LF; 10079248-15103LF0877830301; 877830301;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 15.4 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Connectors - 87783-0301 - ODG (Origin Data Global)
Shenzhen, China
Connectors
87783-0301
Connectors 87783-0301
DIMM Connectors 0.6MM DDR3 MINIDIMM SKT 244P 22.5ANG AU

DIMM Connectors 0.6MM DDR3 MINIDIMM SKT 244P 22.5ANG AU

Supplier's Site Datasheet
Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex - 98P0427 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex
98P0427
Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex 98P0427
CONNECTOR, MINI DIMM SOCKET, 244POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:244Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:87783 Series RoHS Compliant: Yes

CONNECTOR, MINI DIMM SOCKET, 244POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:244Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:87783 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1027110-87783-0301 87783-0301 98P0427
Product Name Memory Connectors - Accessories - 87783-0301 Connectors Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details