Molex Memory Connectors - Accessories - 87782-3003 87782-3003

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Memory Connectors - Accessories - 87782-3003 - 1026530-87782-3003 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 87782-3003
1026530-87782-3003
Memory Connectors - Accessories - 87782-3003 1026530-87782-3003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026530-87782-3003 Number of Positions: 244 Pitch: 600 µm Connector Type: Socket Termination: SMD/SMT Voltage Rating: 30 V Current Rating: 1 A Number of Contacts: 244 Housing Material: Thermoplastic Number of Circuits: 244 Orientation: Straight Contact Plating: Gold Housing Color: Black Mounting: SMD (SMT) Memory Type: DDR3 SDRAM Weight: 6.135999 g Number of Pins: 244 Plating: Tin Categories: Memory Connectors - Accessories Case / Package: Module Alternative Parts (Cross-Reference): 87918-0301; 78001-3344; 87783-0301; 10079248-10102LF; MM80-204B1-E1; 10079248-11103LF0877 823003; 87782-3003.; 877823003; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8536695050, 8536695050 Max Voltage Rating (AC): 30 V REACH SVHC: No SVHC

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026530-87782-3003
Number of Positions: 244
Pitch: 600 µm
Connector Type: Socket
Termination: SMD/SMT
Voltage Rating: 30 V
Current Rating: 1 A
Number of Contacts: 244
Housing Material: Thermoplastic
Number of Circuits: 244
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Mounting: SMD (SMT)
Memory Type: DDR3 SDRAM
Weight: 6.135999 g
Number of Pins: 244
Plating: Tin
Categories: Memory Connectors - Accessories
Case / Package: Module
Alternative Parts (Cross-Reference): 87918-0301; 78001-3344; 87783-0301; 10079248-10102LF; MM80-204B1-E1; 10079248-11103LF0877823003; 87782-3003.; 877823003;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (AC): 30 V
REACH SVHC: No SVHC

Buy Now
0.6Mm Mini Dimm Vt /cvr 0.76Aulf 244Ckt Rohs Compliant Molex - 26AC8873 - Newark, An Avnet Company
Chicago, IL, United States
0.6Mm Mini Dimm Vt /cvr 0.76Aulf 244Ckt Rohs Compliant Molex
26AC8873
0.6Mm Mini Dimm Vt /cvr 0.76Aulf 244Ckt Rohs Compliant Molex 26AC8873
0.6MM MINI DIMM VT /CVR 0.76AULF 244CKT ROHS COMPLIANT: YES

0.6MM MINI DIMM VT /CVR 0.76AULF 244CKT ROHS COMPLIANT: YES

Supplier's Site
Mini Dimm Socket Connector, 244Pos, Smt; Memory / Card Type Molex - 78AC2819 - Newark, An Avnet Company
Chicago, IL, United States
Mini Dimm Socket Connector, 244Pos, Smt; Memory / Card Type Molex
78AC2819
Mini Dimm Socket Connector, 244Pos, Smt; Memory / Card Type Molex 78AC2819
MINI DIMM SOCKET CONNECTOR, 244POS, SMT; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:244Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:87782 Series RoHS Compliant: Yes

MINI DIMM SOCKET CONNECTOR, 244POS, SMT; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:244Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:87782 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87782-3003 1026530-87782-3003 26AC8873
Product Name Memory Connectors - Accessories - 87782-3003 0.6Mm Mini Dimm Vt /cvr 0.76Aulf 244Ckt Rohs Compliant Molex
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details