Molex Memory Connectors - Accessories - 87782-2202 87782-2202

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222692-87782-2202 Number of Positions: 200 Pitch: 600 µm Number of Rows: 2 Termination: SMD/SMT Voltage Rating: 30 V Current Rating: 1 A Housing Material: Thermoplastic Number of Circuits: 200 Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Memory Connectors - Accessories Case / Package: 200 Alternative Parts (Cross-Reference): 0877822202; 877822202; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Lead Pitch: 600 µm
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222692-87782-2202 Number of Positions: 200 Pitch: 600 µm Number of Rows: 2 Termination: SMD/SMT Voltage Rating: 30 V Current Rating: 1 A Housing Material: Thermoplastic Number of Circuits: 200 Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Memory Connectors - Accessories Case / Package: 200 Alternative Parts (Cross-Reference): 0877822202; 877822202; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Lead Pitch: 600 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 87782-2202 - 1222692-87782-2202 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 87782-2202
1222692-87782-2202
Memory Connectors - Accessories - 87782-2202 1222692-87782-2202
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222692-87782-2202 Number of Positions: 200 Pitch: 600 µm Number of Rows: 2 Termination: SMD/SMT Voltage Rating: 30 V Current Rating: 1 A Housing Material: Thermoplastic Number of Circuits: 200 Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Memory Connectors - Accessories Case / Package: 200 Alternative Parts (Cross-Reference): 0877822202; 877822202; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Lead Pitch: 600 µm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222692-87782-2202
Number of Positions: 200
Pitch: 600 µm
Number of Rows: 2
Termination: SMD/SMT
Voltage Rating: 30 V
Current Rating: 1 A
Housing Material: Thermoplastic
Number of Circuits: 200
Contact Plating: Gold
Housing Color: Black
Plating: Tin
Categories: Memory Connectors - Accessories
Case / Package: 200
Alternative Parts (Cross-Reference): 0877822202; 877822202;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC
Lead Pitch: 600 µm

Buy Now
Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex - 64M0395 - Newark, An Avnet Company
Chicago, IL, United States
Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex
64M0395
Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex 64M0395
MEMORY MODULE SOCKET, DIMM, 200POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:87782 Series RoHS Compliant: Yes

MEMORY MODULE SOCKET, DIMM, 200POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:87782 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1222692-87782-2202 64M0395
Product Name Memory Connectors - Accessories - 87782-2202 Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug socket - MSSD-ZBZC - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 3 to 36 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details