Molex Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex 87782-2201

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex - 84K7552 - Newark, An Avnet Company
Chicago, IL, United States
Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex
84K7552
Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex 84K7552
MEMORY MODULE SOCKET, DIMM, 200POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Body Material:LCP RoHS Compliant: Yes

MEMORY MODULE SOCKET, DIMM, 200POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Body Material:LCP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87782-2201 84K7552
Product Name Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details