Molex Mini Connector, Dimm Socket, 244Pos; Product Range Molex 87782-2003

Description
MINI CONNECTOR, DIMM SOCKET, 244POS; Product Range:87782 Series; Connector Type:MINI DIMM Socket; No. of Contacts:244Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
MINI CONNECTOR, DIMM SOCKET, 244POS; Product Range:87782 Series; Connector Type:MINI DIMM Socket; No. of Contacts:244Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini Connector, Dimm Socket, 244Pos; Product Range Molex - 33AH2246 - Newark, An Avnet Company
Chicago, IL, United States
Mini Connector, Dimm Socket, 244Pos; Product Range Molex
33AH2246
Mini Connector, Dimm Socket, 244Pos; Product Range Molex 33AH2246
MINI CONNECTOR, DIMM SOCKET, 244POS; Product Range:87782 Series; Connector Type:MINI DIMM Socket; No. of Contacts:244Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI CONNECTOR, DIMM SOCKET, 244POS; Product Range:87782 Series; Connector Type:MINI DIMM Socket; No. of Contacts:244Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AH2246
Product Name Mini Connector, Dimm Socket, 244Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products