The Molex Milli-Grid,Ñ¢ Connector System, part number 25M5708, is a 36-position, 2-row board-to-board header designed for surface mount applications. It features a vertical orientation and a pitch of 2.00mm. The connector is constructed with a high-temperature thermoplastic resin and includes phosphor bronze metal components with selective gold plating on the mating interface and tin plating on the termination interface. This connector supports a maximum current of 2.0A and a voltage rating of 125V, making it suitable for various electronic applications. It has a durability rating of 100 mating cycles and operates within a temperature range of -55°C to +125°C. The connector is RoHS compliant and packaged in tubes for convenience. It is stackable and includes PCB locators, although it does not feature keying or locking mechanisms. Engineers should consider this connector for projects requiring reliable board-to-board connections with specific electrical and mechanical characteristics.
Connector
BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 87759-3650 | 25M5708 |
| Product Name | Board-Board Connector, Header, 36 Position, 2Row; Connector Systems Molex | |
| Connector Type | Board to Board Connector |