Molex Circular Connectors - Circular Connectors - Housings - 87759-0814 87759-0814

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230945-87759-0814 Pitch: 2 mm Number of Rows: 2 Termination: Solder Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 8 Gender: Male Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0877590814; 877590814; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230945-87759-0814 Pitch: 2 mm Number of Rows: 2 Termination: Solder Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 8 Gender: Male Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0877590814; 877590814; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 87759-0814 - 1230945-87759-0814 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87759-0814
1230945-87759-0814
Circular Connectors - Circular Connectors - Housings - 87759-0814 1230945-87759-0814
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230945-87759-0814 Pitch: 2 mm Number of Rows: 2 Termination: Solder Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 8 Gender: Male Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0877590814; 877590814; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230945-87759-0814
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 8
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0877590814; 877590814;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Connector, Header, 8Pos, 2Mm; Connector Systems Molex - 01AH8775 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Mm; Connector Systems Molex
01AH8775
Connector, Header, 8Pos, 2Mm; Connector Systems Molex 01AH8775
CONNECTOR, HEADER, 8POS, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Milli-Grid 87759 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Milli-Grid 87759 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1230945-87759-0814 01AH8775
Product Name Circular Connectors - Circular Connectors - Housings - 87759-0814 Connector, Header, 8Pos, 2Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details