Molex Circular Connectors - Circular Connectors - Housings - 87759-0674 87759-0674

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996485-87759-0674 Pitch: 2 mm Number of Rows: 2 Termination: SMD/SMT Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 6 Gender: Male Housing Material: Thermoplastic Number of Circuits: 6 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87832-0610; 87831-0641; 87758-0616; 98414-G06-06LF; 98423-G61-03LF; 98424-G52-06LF087759 0674; 877590674; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996485-87759-0674 Pitch: 2 mm Number of Rows: 2 Termination: SMD/SMT Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 6 Gender: Male Housing Material: Thermoplastic Number of Circuits: 6 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87832-0610; 87831-0641; 87758-0616; 98414-G06-06LF; 98423-G61-03LF; 98424-G52-06LF087759 0674; 877590674; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 87759-0674 - 996485-87759-0674 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87759-0674
996485-87759-0674
Circular Connectors - Circular Connectors - Housings - 87759-0674 996485-87759-0674
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996485-87759-0674 Pitch: 2 mm Number of Rows: 2 Termination: SMD/SMT Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 6 Gender: Male Housing Material: Thermoplastic Number of Circuits: 6 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87832-0610; 87831-0641; 87758-0616; 98414-G06-06LF; 98423-G61-03LF; 98424-G52-06LF087759 0674; 877590674; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996485-87759-0674
Pitch: 2 mm
Number of Rows: 2
Termination: SMD/SMT
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 6
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 87832-0610; 87831-0641; 87758-0616; 98414-G06-06LF; 98423-G61-03LF; 98424-G52-06LF0877590674; 877590674;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-87759-0674
SMD Electronic Connector 2027-87759-0674
Board Connector, 6 Contact(s), 2 Row(s), Male, Straight, 0.079 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Product overview: 87759-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87759-0674 can be used for catalog matching and distributor lookup.

Board Connector, 6 Contact(s), 2 Row(s), Male, Straight, 0.079 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Product overview: 87759-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87759-0674 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Assy. Mgrid Drsw Smt 6Ckts Rohs Compliant Molex - 57R2439 - Newark, An Avnet Company
Chicago, IL, United States
Assy. Mgrid Drsw Smt 6Ckts Rohs Compliant Molex
57R2439
Assy. Mgrid Drsw Smt 6Ckts Rohs Compliant Molex 57R2439
Assy. Mgrid DRSW SMT 6ckts RoHS Compliant: Yes

Assy. Mgrid DRSW SMT 6ckts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 996485-87759-0674 2027-87759-0674 57R2439
Product Name Circular Connectors - Circular Connectors - Housings - 87759-0674 SMD Electronic Connector Assy. Mgrid Drsw Smt 6Ckts Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details