Connector
CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Milli-Grid 87759 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 87759-0414 | 25M5698 |
| Product Name | Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Molex |