Molex Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, 20, 2 Mm Rohs Compliant Molex 87758-2016

Description
Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, 20, 2 mm RoHS Compliant: Yes
Description
Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, 20, 2 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, features a 2.00mm pitch and supports up to 20 circuits. It is designed for vertical mounting and is made from nylon with a black resin color. The connector has a maximum current rating of 2.0A and a voltage rating of 125V. It is RoHS compliant and has a durability rating of 100 mating cycles. The connector is suitable for lead-free solder processes and can withstand a maximum process temperature of 250°C. The product is packaged in a pocket tray and is UL certified. Its dimensions include a mated height of 4.00mm and a PC tail length of 2.60mm. This connector is ideal for board-to-board signal applications.

Datasheet Summary
Powered by GS/AI

The Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, features a 2.00mm pitch and supports up to 20 circuits. It is designed for vertical mounting and is made from nylon with a black resin color. The connector has a maximum current rating of 2.0A and a voltage rating of 125V. It is RoHS compliant and has a durability rating of 100 mating cycles. The connector is suitable for lead-free solder processes and can withstand a maximum process temperature of 250°C. The product is packaged in a pocket tray and is UL certified. Its dimensions include a mated height of 4.00mm and a PC tail length of 2.60mm. This connector is ideal for board-to-board signal applications.

Suppliers

Company
Product
Description
Supplier Links
Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, 20, 2 Mm Rohs Compliant Molex - 39K3687 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, 20, 2 Mm Rohs Compliant Molex
39K3687
Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, 20, 2 Mm Rohs Compliant Molex 39K3687
Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, 20, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, 20, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 39K3687
Product Name Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, 20, 2 Mm Rohs Compliant Molex
Product Type IC Headers; PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
TO-3 Socket-Chasis Mount - 4606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers