Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149077-87758-1616
Number of Positions: 16
Pitch: 2 mm
Color: Black
Number of Rows: 2
Row Spacing: 2 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 16
Gender: Male
Length: 15.9 mm
Housing Material: Nylon
Number of Circuits: 16
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Height: 5.5 mm
Number of Pins: 16
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Depth: 4 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 2 A
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
Connector
2mm Pitch 16 Pos 2 Row Male Header Connector, Solder, Vertical Product overview: 87758-1616 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87758-1616 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
Header; No. of Contacts:16; Pitch Spacing:2mm; No. of Rows:2; Series:87758; Connector Body Material:Nylon; Mounting Type:PC Board; Terminal Type:Straight Pin RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1149077-87758-1616 | 6703705 | 6703705P | 87758-1616 | 316-87758-1616 | 59J1563 | 25M5674 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 87758-1616 | PCB Headers | PCB Headers | Electronic Connector | Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex | Header; No. Of Contacts Molex | |
| Connector Type | Circular / Cylindrical Connectors | Board to Board Connector | Board to Board Connector | ||||
| Termination | Solder | Solder | Solder | Through Hole Straight | |||
| Mounting | Through Hole | Through hole | PC Board | ||||
| Voltage Rating | 125 volts | 125 volts |