CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87758 Series RoHS Compliant: Yes
Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, 8, 2 mm RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 87758-0816 | 1619393 | 6703689P | 57R2407 | 39K3683 |
| Product Name | Connectors | PCB Headers | PCB Headers | Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Molex | Board-To-Board Connector, Square Pin, Milli-Grid 87758 Series, Through Hole, Header, 8, 2 Mm Rohs Compliant Molex |
| Connector Type | Board to Board Connector | Board to Board Connector |