Molex Card Edge Connectors - Edgeboard Connectors - 0877159306 877159306

Description
Manufacturer: Molex, LLC Win Source Part Number: 858458-0877159306 Series: 87715 Operating Temperature Range: -55°C ~ 85°C Features: 164 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black Package: Tray Mounting: Through Hole Family Name: 087715 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 630 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087715-9306, 087715-9306-E, 0877159306-E, 87715-9306, 87715-9306-E, 87715-9306-TR42, 877159306, 877159306-E, WM9003
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858458-0877159306 Series: 87715 Operating Temperature Range: -55°C ~ 85°C Features: 164 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black Package: Tray Mounting: Through Hole Family Name: 087715 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 630 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087715-9306, 087715-9306-E, 0877159306-E, 87715-9306, 87715-9306-E, 87715-9306-TR42, 877159306, 877159306-E, WM9003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 0877159306 - 858458-0877159306 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 0877159306
858458-0877159306
Card Edge Connectors - Edgeboard Connectors - 0877159306 858458-0877159306
Manufacturer: Molex, LLC Win Source Part Number: 858458-0877159306 Series: 87715 Operating Temperature Range: -55°C ~ 85°C Features: 164 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black Package: Tray Mounting: Through Hole Family Name: 087715 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 630 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087715-9306, 087715-9306-E, 0877159306-E, 87715-9306, 87715-9306-E, 87715-9306-TR42, 877159306, 877159306-E, WM9003

Manufacturer: Molex, LLC
Win Source Part Number: 858458-0877159306
Series: 87715
Operating Temperature Range: -55°C ~ 85°C
Features: 164 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Package: Tray
Mounting: Through Hole
Family Name: 087715
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 630
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 087715-9306, 087715-9306-E, 0877159306-E, 87715-9306, 87715-9306-E, 87715-9306-TR42, 877159306, 877159306-E, WM9003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858458-0877159306
Product Name Card Edge Connectors - Edgeboard Connectors - 0877159306
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers