Molex Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 877159003

Description
Manufacturer: Molex Win Source Part Number: 1334009-0877159003 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 36 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide, Locking Ramp Contact Type: Cantilever Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Gender: Female Standard Package: 2,730 Mounting: Through Hole Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 877-15-9003,0877-15- 9003,877159003,08771 5-9003,87715-9003 Base Product Number: 087715 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334009-0877159003 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 36 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide, Locking Ramp Contact Type: Cantilever Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Gender: Female Standard Package: 2,730 Mounting: Through Hole Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 877-15-9003,0877-15- 9003,877159003,08771 5-9003,87715-9003 Base Product Number: 087715 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334009-0877159003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334009-0877159003
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334009-0877159003
Manufacturer: Molex Win Source Part Number: 1334009-0877159003 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 36 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide, Locking Ramp Contact Type: Cantilever Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Gender: Female Standard Package: 2,730 Mounting: Through Hole Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 877-15-9003,0877-15- 9003,877159003,08771 5-9003,87715-9003 Base Product Number: 087715 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334009-0877159003
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Tray
Number of Positions: 36
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide, Locking Ramp
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Gender: Female
Standard Package: 2,730
Mounting: Through Hole
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 877-15-9003,0877-15-9003,877159003,087715-9003,87715-9003
Base Product Number: 087715
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334009-0877159003
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details