Molex Connectors Board to Board, Card Edge 87715-9305

Description
PCI EXPRESS EDGECARD 164CKT N 46 BLKPHBR
Request a Quote Datasheet
Description
PCI EXPRESS EDGECARD 164CKT N 46 BLKPHBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Card Edge - 87715-9305 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Card Edge
87715-9305
Connectors Board to Board, Card Edge 87715-9305
PCI EXPRESS EDGECARD 164CKT N 46 BLKPHBR

PCI EXPRESS EDGECARD 164CKT N 46 BLKPHBR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Molex - 54AH8109 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Molex
54AH8109
Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Molex 54AH8109
CARD EDGE CONN, DUAL SIDE, 164 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:87715 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:87715 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87715-9305 87715-9305 54AH8109
Product Name Connectors Board to Board, Card Edge Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Molex
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data