Molex Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Molex 87715-9302

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Molex - 31M8797 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Molex
31M8797
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Molex 31M8797
CARD EDGE CONN, DUAL SIDE, 164POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:87715 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:87715 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pci Express Edgecard 164Ckt Ny46 Blkphbr Rohs Compliant Molex - 80AH1165 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Edgecard 164Ckt Ny46 Blkphbr Rohs Compliant Molex
80AH1165
Pci Express Edgecard 164Ckt Ny46 Blkphbr Rohs Compliant Molex 80AH1165
PCI EXPRESS EDGECARD 164CKT NY46 BLKPHBR ROHS COMPLIANT: YES

PCI EXPRESS EDGECARD 164CKT NY46 BLKPHBR ROHS COMPLIANT: YES

Supplier's Site
Pci Express Edgecard 164Ckt Ny46 Blkphbr Molex - 52K9604 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Edgecard 164Ckt Ny46 Blkphbr Molex
52K9604
Pci Express Edgecard 164Ckt Ny46 Blkphbr Molex 52K9604
PCI Express EdgeCard 164ckt Ny46 BlkPhBr

PCI Express EdgeCard 164ckt Ny46 BlkPhBr

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87715-9302 31M8797 80AH1165
Product Name Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Molex Pci Express Edgecard 164Ckt Ny46 Blkphbr Rohs Compliant Molex
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products